"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
CONN HEADER VERT 30POS 2.54MM
30 MODII HDR DRST B/A .100CL LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-146253-5-ND | 6-146253-5 | 19R4082 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 30 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |