TE Connectivity 3A Electronic Connector 6-146252-3

Description
26 Pos 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 6-146252-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-146252-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26 Pos 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 6-146252-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-146252-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-6-146252-3
3A Electronic Connector 316-6-146252-3
26 Pos 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 6-146252-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-146252-3 can be used for catalog matching and distributor lookup.

26 Pos 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 6-146252-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-146252-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A122890-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122890-ND
Headers, Male Pins A122890-ND
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
26 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity - 19R4072 - Newark, An Avnet Company
Chicago, IL, United States
26 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity
19R4072
26 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity 19R4072
26 MODII HDR DRST B/A .100 LF

26 MODII HDR DRST B/A .100 LF

Supplier's Site
26 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity - 76AC9630 - Newark, An Avnet Company
Chicago, IL, United States
26 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity
76AC9630
26 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity 76AC9630
26 MODII HDR DRST B/A .100 LF

26 MODII HDR DRST B/A .100 LF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-6-146252-3 A122890-ND 19R4072
Product Name 3A Electronic Connector Headers, Male Pins 26 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11158-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-103670-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
PCB Connectors - NCV-FL2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details