"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
20 MODII HDR DRST B/A .100 LF
CONN HEADER VERT 20POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-146252-0-ND | 19R4070 | 6-146252-0 |
| Product Name | Headers, Male Pins | 20 Modii Hdr Drst B/a .100 Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |