TE Connectivity Coax Connectors 6-1460820-2

Description
Body Features Body Material : Copper Zinc Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 5.05 MM  [.198 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel, Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Zinc Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 5.05 MM  [.198 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel, Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 6-1460820-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
6-1460820-2
Coax Connectors 6-1460820-2
Body Features Body Material : Copper Zinc Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 5.05 MM  [.198 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel, Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Copper Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 5.05 MM  [.198 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Packaging Features


  • Packaging Method : Tape & Reel, Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A121541CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A121541CT-ND
Coaxial Connector (RF) Assemblies A121541CT-ND
MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A121541DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A121541DKR-ND
Coaxial Connector (RF) Assemblies A121541DKR-ND
MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A121541TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A121541TR-ND
Coaxial Connector (RF) Assemblies A121541TR-ND
MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Mmcx Jack, R/a, 50 Ohm Solder; Connector Type Amp - Te Connectivity - 16M4059 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Jack, R/a, 50 Ohm Solder; Connector Type Amp - Te Connectivity
16M4059
Rf/coaxial, Mmcx Jack, R/a, 50 Ohm Solder; Connector Type Amp - Te Connectivity 16M4059
RF/COAXIAL, MMCX JACK, R/A, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency:6GHz RoHS Compliant: Yes

RF/COAXIAL, MMCX JACK, R/A, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
V23608A1227B 2=Mmcx Smd Jack Lead-Fr Amp - Te Connectivity - 90AJ0461 - Newark, An Avnet Company
Chicago, IL, United States
V23608A1227B 2=Mmcx Smd Jack Lead-Fr Amp - Te Connectivity
90AJ0461
V23608A1227B 2=Mmcx Smd Jack Lead-Fr Amp - Te Connectivity 90AJ0461
V23608A1227B 2=MMCX SMD JACK LEAD-FR

V23608A1227B 2=MMCX SMD JACK LEAD-FR

Supplier's Site
RF Connectors / Coaxial Connectors - 6-1460820-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6-1460820-2
RF Connectors / Coaxial Connectors 6-1460820-2
RF Connectors / Coaxial Connectors SMT R/A JACK

RF Connectors / Coaxial Connectors SMT R/A JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 6-1460820-2 A121541CT-ND 16M4059 90AJ0461 6-1460820-2
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Mmcx Jack, R/a, 50 Ohm Solder; Connector Type Amp - Te Connectivity V23608A1227B 2=Mmcx Smd Jack Lead-Fr Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector MMCX; Jack, Female Socket MCX; MMCX
Gender Female / Jack Female / Jack Female / Jack
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle
Coupling Snap-On
Unlock Full Specs
to access all available technical data