TE Connectivity Automotive Terminals 6-1452013-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal Type : Receptacle Dimensions Accepts Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .75, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 85 DEGC , 110 DEGC , 100 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 120 DEGC , 140 DEGC , 130 DEGC  [185 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 212 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal Type : Receptacle Dimensions Accepts Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .75, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 85 DEGC , 110 DEGC , 100 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 120 DEGC , 140 DEGC , 130 DEGC  [185 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 212 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 6-1452013-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
6-1452013-1
Automotive Terminals 6-1452013-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal Type : Receptacle Dimensions Accepts Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .75, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 85 DEGC , 110 DEGC , 100 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 120 DEGC , 140 DEGC , 130 DEGC  [185 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 212 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .63mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : .63 MM  [.024 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Accepts Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .075 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18
  • Wire Size Search (AWG) : 19, 20, 18
  • Wire Size Search (MMSQ) : .75, .5, .6

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 85 DEGC , 110 DEGC , 100 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 120 DEGC , 140 DEGC , 130 DEGC  [185 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 212 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 257 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 6-1452013-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1437709-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 1-1419158-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details