TE Connectivity Barrier Strips 6-1437657-9

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 35.18 MM  [1.385 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10, 18 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 35.18 MM  [1.385 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10, 18 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437657-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437657-9
Barrier Strips 6-1437657-9
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 35.18 MM  [1.385 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10, 18 - 10 Electrical Characteristics Operating Voltage (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 200 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 35.18 MM  [1.385 INCH ]
  • Wire Size (MMSQ) : .326 - 5.26
  • Wire Size (AWG) : 22 - 10, 18 - 10

Electrical Characteristics


  • Operating Voltage (V) : 600

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Wire Clamp Combo Head
  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Thread Size : 8-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 200

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Terminal Blocks - 6-1437657-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
6-1437657-9
Terminal Blocks 6-1437657-9
#8 SERIES TRIBARRIER

#8 SERIES TRIBARRIER

Buy Now
Terminal Blocks - 6-1437657-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
6-1437657-9
Terminal Blocks 6-1437657-9
#8 TRIBARRIER

#8 TRIBARRIER

Buy Now
Terminal Block, Tribarrier, 3 Position, 10-22Awg; Pitch Spacing Buchanan Te Connectivity - 73C3630 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Tribarrier, 3 Position, 10-22Awg; Pitch Spacing Buchanan Te Connectivity
73C3630
Terminal Block, Tribarrier, 3 Position, 10-22Awg; Pitch Spacing Buchanan Te Connectivity 73C3630
TERMINAL BLOCK, TRIBARRIER, 3 POSITION, 10-22AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, TRIBARRIER, 3 POSITION, 10-22AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier, Pcb Mount, 3Pos, 1Row, 11.13Mm Buchanan Te Connectivity - 75AJ1290 - Newark, An Avnet Company
Chicago, IL, United States
Barrier, Pcb Mount, 3Pos, 1Row, 11.13Mm Buchanan Te Connectivity
75AJ1290
Barrier, Pcb Mount, 3Pos, 1Row, 11.13Mm Buchanan Te Connectivity 75AJ1290
BARRIER, PCB MOUNT, 3POS, 1ROW, 11.13MM

BARRIER, PCB MOUNT, 3POS, 1ROW, 11.13MM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6-1437657-9 6-1437657-9 73C3630 75AJ1290
Product Name Barrier Strips Terminal Blocks Terminal Block, Tribarrier, 3 Position, 10-22Awg; Pitch Spacing Buchanan Te Connectivity Barrier, Pcb Mount, 3Pos, 1Row, 11.13Mm Buchanan Te Connectivity
Mounting Options Terminal Strip PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 3
Contacts Pitch 11.10 mm (0.44 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1123343-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 0.64
View Details
2 suppliers
Barrier Strips - 1-1546311-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers