TE Connectivity Barrier Strips 6-1437652-7

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 39.65 MM  [1.561 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 210 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 39.65 MM  [1.561 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 210 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437652-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437652-7
Barrier Strips 6-1437652-7
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 39.65 MM  [1.561 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 600, 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Quantity : 210 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5, 25
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 39.65 MM  [1.561 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 600, 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Quantity : 210

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin
Buy Now Datasheet
Terminal Blocks - 6-1437652-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
6-1437652-7
Terminal Blocks 6-1437652-7
#6 SERIES TRIBARRIER

#6 SERIES TRIBARRIER

Buy Now
Terminal Blocks - 6-1437652-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
6-1437652-7
Terminal Blocks 6-1437652-7
6PCV ASSEMBLY

6PCV ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
6-1437652-7
Terminal Blocks 6-1437652-7
Terminal Blocks

Terminal Blocks

Buy Now
6PCV-04-0066PCV ASSEMBLY - 6-1437652-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
6PCV-04-0066PCV ASSEMBLY
6-1437652-7
6PCV-04-0066PCV ASSEMBLY 6-1437652-7
6PCV-04-0066PCV ASSEMBLY

6PCV-04-0066PCV ASSEMBLY

Buy Now
Barrier Strip; Tri-Barrier; Raised; 0.375 in. CL;Single Level;1 Row;4 Cir;Vertic - 70088653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Barrier Strip; Tri-Barrier; Raised; 0.375 in. CL;Single Level;1 Row;4 Cir;Vertic
70088653
Barrier Strip; Tri-Barrier; Raised; 0.375 in. CL;Single Level;1 Row;4 Cir;Vertic 70088653
Mini Feed-Through 15 mm DIN Rail, Fuse Blocks, 25 A Current Rating Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws with undercut available. Printed circuit pin 5.08 [0.200] terminal style. Steel screw material. Bright zinc⁄chrome screw plate. RoHS⁄ELV compliant, CSA certified, UL recognized.

Mini Feed-Through 15 mm DIN Rail, Fuse Blocks, 25 A Current Rating
Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws with undercut available.
Printed circuit pin 5.08 [0.200] terminal style. Steel screw material. Bright zinc⁄chrome screw plate. RoHS⁄ELV compliant, CSA certified, UL recognized.

Supplier's Site
Terminal Blocks - 6-1437652-7 - ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
6-1437652-7
Terminal Blocks 6-1437652-7
1x4P Corner Tri-face 4 1 9.53mm 25A 300V Black 12~22 Straight Needle Plugin,P=9.53mm Barrier Terminal Blocks ROHS

1x4P Corner Tri-face 4 1 9.53mm 25A 300V Black 12~22 Straight Needle Plugin,P=9.53mm Barrier Terminal Blocks ROHS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6-1437652-7 6-1437652-7 6-1437652-7 70088653 6-1437652-7
Product Name Barrier Strips Terminal Blocks 6PCV-04-0066PCV ASSEMBLY Barrier Strip; Tri-Barrier; Raised; 0.375 in. CL;Single Level;1 Row;4 Cir;Vertic Terminal Blocks
Mounting Options Terminal Strip 15 mm DIN Rail; Terminal Strip
Approvals EU RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
# of Contacts 4 4
Contacts Pitch 9.53 mm (0.38 inches)
Body Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546700-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
2 suppliers
PCB Terminal Blocks - 1-1546625-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437667-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers