TE Connectivity Barrier Strips 6-1437644-9

Description
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 11.12 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 11.12 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437644-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437644-9
Barrier Strips 6-1437644-9
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 11.12 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000

Body Features


  • Quick Connect Tab Plating Material : Tin

Dimensions


  • Product Length (MM) : 11.12

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000
Buy Now
Terminal Blocks - 6-1437644-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
6-1437644-9
Terminal Blocks 6-1437644-9
Barrier Style Terminal Blocks

Barrier Style Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 6-1437644-9 6-1437644-9
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
PCB Terminal Blocks - 1-1546073-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers