TE Connectivity Barrier Strips 6-1437644-8

Description
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 17.53 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 17.53 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437644-8 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437644-8
Barrier Strips 6-1437644-8
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 17.53 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000

Body Features


  • Quick Connect Tab Plating Material : Tin

Dimensions


  • Product Length (MM) : 17.53

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000
Buy Now
Terminal Blocks - 6-1437644-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
6-1437644-8
Terminal Blocks 6-1437644-8
Barrier Style Terminal Blocks

Barrier Style Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 6-1437644-8 6-1437644-8
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437644-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Orientation 90°
View Details
Barrier Strips - 1-1546821-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details