TE Connectivity Barrier Strips 6-1437644-7

Description
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 20.22 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 20.22 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437644-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437644-7
Barrier Strips 6-1437644-7
Body Features Quick Connect Tab Plating Material : Tin Dimensions Product Length (MM) : 20.22 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 2000

Body Features


  • Quick Connect Tab Plating Material : Tin

Dimensions


  • Product Length (MM) : 20.22

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000
Buy Now
Terminal Blocks - 6-1437644-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
6-1437644-7
Terminal Blocks 6-1437644-7
Barrier Style Terminal Blocks

Barrier Style Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 6-1437644-7 6-1437644-7
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546158-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1437418-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 6
View Details
2 suppliers
Barrier Strips - 1-1437667-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5627 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details