TE Connectivity Barrier Strips 6-1437644-2

Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Positions : 3 Number of Rows : 1 Dimensions Product Length (MM) : 18.54 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Positions : 3 Number of Rows : 1 Dimensions Product Length (MM) : 18.54 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437644-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437644-2
Barrier Strips 6-1437644-2
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Positions : 3 Number of Rows : 1 Dimensions Product Length (MM) : 18.54 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 5000

Body Features


  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Dimensions


  • Product Length (MM) : 18.54

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 5000
Buy Now
Terminal Blocks - 6-1437644-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
6-1437644-2
Terminal Blocks 6-1437644-2
Barrier Style Terminal Blocks

Barrier Style Terminal Blocks

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
6-1437644-2
Terminal Blocks 6-1437644-2
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 6-1437644-2 6-1437644-2
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437653-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity - 19J2778 - Newark, An Avnet Company
Specs
North American ? to 0 AWG
Voltage Rating 1200 volts
Current Rating 220 amps
View Details
PCB Terminal Blocks - 1-1546557-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details