TE Connectivity Barrier Strips 6-1437644-1

Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Product Type Features Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects
Request a Quote
Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Product Type Features Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437644-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437644-1
Barrier Strips 6-1437644-1
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Product Type Features Product Type : Barrier Strip Termination Features Bottom Termination Type : Quick Connects

Body Features


  • Tab Plating Finish : Bright
  • Tab Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Mechanical Attachment


  • Mounting Insert : Without

Product Type Features


  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Quick Connects
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 6-1437644-1
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2 Position, 20-6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5607 - Newark, An Avnet Company
Specs
North American 20 to 6 AWG
Voltage Rating 800 volts
Current Rating 57 amps
View Details
Barrier Strips - 1-1546570-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details