TE Connectivity Barrier Strips 6-1437644-0

Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length (MM) : 34.3 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ]
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length (MM) : 34.3 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437644-0 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437644-0
Barrier Strips 6-1437644-0
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length (MM) : 34.3 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Body Features


  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Product Length (MM) : 34.3

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 6-1437644-0
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1419158-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 0.64
View Details
Barrier Strips - 1-1546840-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
Barrier Strips - 1-1437658-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1437652-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers