TE Connectivity Switch Knobs 6-1437621-8

Description
Body Features Primary Product Color : Natural Primary Product Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 6-1437621-8 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
6-1437621-8
Switch Knobs 6-1437621-8
Body Features Primary Product Color : Natural Primary Product Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 31.75 MM  [1.25 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : 5056 Aluminum Alloy

Configuration Features


  • Knob Design : Diamond Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 31.75 MM  [1.25 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Side
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 6-1437621-8
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products