TE Connectivity DIP Sockets 6-1437537-4

Description
Body Features Connector Profile : Standard Frame Style : Open, Ladder Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 25 Contact Type : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Gold Socket Style : Standard Socket Type : DIP Dimensions Height Above PC Board : 2.67 MM  [.105 INCH ] Length (INCH) : 1 Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Straight Product Type : Socket Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Frame Style : Open, Ladder Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 25 Contact Type : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Gold Socket Style : Standard Socket Type : DIP Dimensions Height Above PC Board : 2.67 MM  [.105 INCH ] Length (INCH) : 1 Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Straight Product Type : Socket Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Sockets - 6-1437537-4 - TE Connectivity
Berwyn, PA, United States
DIP Sockets
6-1437537-4
DIP Sockets 6-1437537-4
Body Features Connector Profile : Standard Frame Style : Open, Ladder Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 25 Contact Type : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Gold Socket Style : Standard Socket Type : DIP Dimensions Height Above PC Board : 2.67 MM  [.105 INCH ] Length (INCH) : 1 Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Straight Product Type : Socket Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector Profile : Standard
  • Frame Style : Open, Ladder
  • Sleeve Material : Brass
  • Sleeve Plating Material : Gold

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Fabrication : Screw Machine
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 25
  • Contact Type : Pin
  • Mating Contact Type : Four-Fingered
  • PCB Contact Termination Area Plating Material : Gold
  • Socket Style : Standard
  • Socket Type : DIP

Dimensions


  • Height Above PC Board : 2.67 MM  [.105 INCH ]
  • Length (INCH) : 1
  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Straight
  • Product Type : Socket

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
6-1437537-4
Headers & Wire Housings 6-1437537-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 6-1437537-4 6-1437537-4
Product Name DIP Sockets Headers & Wire Housings
Product Type IC Socket IC Headers
Socket Type DIP
Mounting Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103309-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details