TE Connectivity Contacts 6-1437514-7

Description
CONTACT,T/L PLT. 3
Request a Quote Datasheet
Description
CONTACT,T/L PLT. 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 6-1437514-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
6-1437514-7
Contacts 6-1437514-7
CONTACT,T/L PLT. 3

CONTACT,T/L PLT. 3

Buy Now
PC Pin Receptacles, Socket Connectors - A144421-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A144421-ND
PC Pin Receptacles, Socket Connectors A144421-ND
"Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) No Tail Press-Fit"

"Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) No Tail Press-Fit"

Buy Now Datasheet
Solderless Socket, Holtite , Tin/lead Contact Finish, Beryllium Copper Contact, 0.016 Inch To 0.021 Inch Lead Size, 0.030 Inch Board Thickness Rohs Compliant Amp - Te Connectivity - 93F2865 - Newark, An Avnet Company
Chicago, IL, United States
Solderless Socket, Holtite , Tin/lead Contact Finish, Beryllium Copper Contact, 0.016 Inch To 0.021 Inch Lead Size, 0.030 Inch Board Thickness Rohs Compliant Amp - Te Connectivity
93F2865
Solderless Socket, Holtite , Tin/lead Contact Finish, Beryllium Copper Contact, 0.016 Inch To 0.021 Inch Lead Size, 0.030 Inch Board Thickness Rohs Compliant Amp - Te Connectivity 93F2865
SOLDERLESS SOCKET, HOLTITE , TIN/LEAD CONTACT FINISH, BERYLLIUM COPPER CONTACT, 0.016 INCH TO 0.021 INCH LEAD SIZE, 0.030 INCH BOARD THICKNESS ROHS COMPLIANT: NO

SOLDERLESS SOCKET, HOLTITE , TIN/LEAD CONTACT FINISH, BERYLLIUM COPPER CONTACT, 0.016 INCH TO 0.021 INCH LEAD SIZE, 0.030 INCH BOARD THICKNESS ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1437514-7 A144421-ND 93F2865
Product Name Contacts PC Pin Receptacles, Socket Connectors Solderless Socket, Holtite , Tin/lead Contact Finish, Beryllium Copper Contact, 0.016 Inch To 0.021 Inch Lead Size, 0.030 Inch Board Thickness Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers