TE Connectivity Barrier Strips 6-1437418-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester Operation/Applicatio n Circuit Application : Power
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester Operation/Applicatio n Circuit Application : Power
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437418-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437418-9
Barrier Strips 6-1437418-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester Operation/Applicatio n Circuit Application : Power

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 30
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polyester

Operation/Application


  • Circuit Application : Power
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 6-1437418-9
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546686-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 23
View Details
3 suppliers
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details