TE Connectivity Barrier Strips 6-1437418-2

Description
Body Features Color : Black Housing Features Housing Material : Nylon 6/6 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Body Features Color : Black Housing Features Housing Material : Nylon 6/6 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437418-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437418-2
Barrier Strips 6-1437418-2
Body Features Color : Black Housing Features Housing Material : Nylon 6/6 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Product Type : Barrier Strip

Body Features


  • Color : Black

Housing Features


  • Housing Material : Nylon 6/6

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Barrier Terminal Blocks - 6-1437418-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6-1437418-2
Barrier Terminal Blocks 6-1437418-2
Barrier Terminal Blocks PC18=CARD GUIDE (PACKAGED)

Barrier Terminal Blocks PC18=CARD GUIDE (PACKAGED)

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 6-1437418-2 6-1437418-2
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
2 suppliers
Barrier Strips - 1-1437649-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
Barrier Strips - 1-1546685-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 27
View Details
3 suppliers
Barrier Strips - 1-1546685-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
3 suppliers