TE Connectivity Barrier Strips 6-1437418-0

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 6-1437418-0 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
6-1437418-0
Barrier Strips 6-1437418-0
Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Barrier Terminal Blocks - 6-1437418-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6-1437418-0
Barrier Terminal Blocks 6-1437418-0
Barrier Terminal Blocks JUMPER SPADE 7/16

Barrier Terminal Blocks JUMPER SPADE 7/16

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 6-1437418-0 6-1437418-0
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546566-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1437654-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
2 suppliers