TE Connectivity Electromechanical Relays & Contactors 6-1423177-0

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : .15 - 3 seconds Mode of Operation : Delay on Pull-In Type of Control : Fixed Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : .15 - 3 seconds Mode of Operation : Delay on Pull-In Type of Control : Fixed Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1423177-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1423177-0
Electromechanical Relays & Contactors 6-1423177-0
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Delay Time : .15 - 3 seconds Mode of Operation : Delay on Pull-In Type of Control : Fixed Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Current Type : DC
  • Delay Time : .15 - 3 seconds
  • Mode of Operation : Delay on Pull-In
  • Type of Control : Fixed

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1423177-0
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393240-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393258-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers