TE Connectivity Time Delay Relays 6-1423169-0

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 6-1423169-0 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
6-1423169-0
Time Delay Relays 6-1423169-0
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 48 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Delay Time : 20 - 200 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VDC) : 48

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 6-1423169-0
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423152-7 - TE Connectivity
Specs
Mounting Panel; Panel Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
3 suppliers