TE Connectivity Electromechanical Relays & Contactors 6-1423152-0

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 2 - 60 seconds Indicator Type : No Indicator Mode of Operation : Off-Delay Repeatability (Max) : ±5% Type of Control : External Screw Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 2 - 60 seconds Indicator Type : No Indicator Mode of Operation : Off-Delay Repeatability (Max) : ±5% Type of Control : External Screw Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-1423152-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-1423152-0
Electromechanical Relays & Contactors 6-1423152-0
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : 2 - 60 seconds Indicator Type : No Indicator Mode of Operation : Off-Delay Repeatability (Max) : ±5% Type of Control : External Screw Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 117.3 MM  [4.62 INCH ]
  • Product Length : 63.5 MM  [2.5 INCH ]
  • Product Width : 38.6 MM  [1.52 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Input Voltage (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Delay Time : 2 - 60 seconds
  • Indicator Type : No Indicator
  • Mode of Operation : Off-Delay
  • Repeatability (Max) : ±5%
  • Type of Control : External Screw

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-1423152-0
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393808-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
Power Relays - 1-1415540-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Power Relays - 1-1393217-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details