TE Connectivity Connectors, Interconnects - Rectangular Connectors - Housings 6-1419167-1

Description
Win Source Part Number: 983187-6-1419167-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Number of Positions: 16 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 300 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: V23542-G1416-A107,-V 23542-G1416-A107-SI, -V23542-G1416-A107-S I-ND,-6-1419167-1-SI Base Product Number: 1419167
Request a Quote Datasheet
Description
Win Source Part Number: 983187-6-1419167-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Number of Positions: 16 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 300 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: V23542-G1416-A107,-V 23542-G1416-A107-SI, -V23542-G1416-A107-S I-ND,-6-1419167-1-SI Base Product Number: 1419167
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 983187-6-1419167-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
983187-6-1419167-1
Connectors, Interconnects - Rectangular Connectors - Housings 983187-6-1419167-1
Win Source Part Number: 983187-6-1419167-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Number of Positions: 16 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 300 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: V23542-G1416-A107,-V 23542-G1416-A107-SI, -V23542-G1416-A107-S I-ND,-6-1419167-1-SI Base Product Number: 1419167

Win Source Part Number: 983187-6-1419167-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Number of Positions: 16
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 300
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: V23542-G1416-A107,-V23542-G1416-A107-SI,-V23542-G1416-A107-SI-ND,-6-1419167-1-SI
Base Product Number: 1419167

Buy Now Datasheet
Rectangular Connector Housings - 6-1419167-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
6-1419167-1-ND
Rectangular Connector Housings 6-1419167-1-ND
"16 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"16 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-6-1419167-1
Electronic Connector 340-6-1419167-1
16 Pos 2.54mm Crimp Wire Housing, Male, Straight, Black Product overview: 6-1419167-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-6-1419167-1 can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Crimp Wire Housing, Male, Straight, Black Product overview: 6-1419167-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-6-1419167-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 6-1419167-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
6-1419167-1
Automotive Connectors 6-1419167-1
2X8 MALE INLINE ASSY KEY A

2X8 MALE INLINE ASSY KEY A

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
6-1419167-1
Automotive Connectors 6-1419167-1
Automotive Connectors

Automotive Connectors

Buy Now
2X8 Male Inline Assy Key A Te Connectivity - 22R8659 - Newark, An Avnet Company
Chicago, IL, United States
2X8 Male Inline Assy Key A Te Connectivity
22R8659
2X8 Male Inline Assy Key A Te Connectivity 22R8659
2X8 MALE INLINE ASSY KEY A

2X8 MALE INLINE ASSY KEY A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 983187-6-1419167-1 6-1419167-1-ND 340-6-1419167-1 6-1419167-1 22R8659
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Electronic Connector Automotive Connectors 2X8 Male Inline Assy Key A Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details