4 Pos Crimp Wire Housing, 2.54mm Pitch, Signal, 8A, Straight Product overview: 6-1419166-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-6-1419166-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353844-6-1419166-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 0.64
Package: Bulk
Product Status: Active
Base Product Number: 1419166
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions: 4
Number of Rows: 1
Pitch: 0.100" (2.54mm)
"1X4MALE IL ASSY ""A"""
1X4MALE IL ASSY A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-6-1419166-1 | 1353844-6-1419166-1 | 17-6-1419166-1-ND | 82T6133 |
| Product Name | 8A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connector Housings | 1X4Male Il Assy A Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |