TE Connectivity Power Relays 6-1419124-1

Description
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 7 MM  [.276 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 24.8 MM  [.976 INCH ] Product Length : 24.4 MM  [.961 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 540 Coil Resistance (OHM) : 1100 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 240 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 7 MM  [.276 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 7 MM  [.276 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 24.8 MM  [.976 INCH ] Product Length : 24.4 MM  [.961 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 540 Coil Resistance (OHM) : 1100 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 240 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 7 MM  [.276 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6-1419124-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
6-1419124-1
Power Relays 6-1419124-1
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 2 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 7 MM  [.276 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 24.8 MM  [.976 INCH ] Product Length : 24.4 MM  [.961 INCH ] Product Width : 12.9 MM  [.508 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 540 Coil Resistance (OHM) : 1100 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 240 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 7 MM  [.276 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 13 G  [.459 OZ ]

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Class (AMP) : 16, 2 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgSnO
  • Contact Number of Poles : 2
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 20 - 25
  • Insulation Clearance Between Contact & Coil : 7 MM  [.276 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 20 - 25
  • Product Height : 24.8 MM  [.976 INCH ]
  • Product Length : 24.4 MM  [.961 INCH ]
  • Product Width : 12.9 MM  [.508 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 500 - 600
  • Coil Power Rating DC (MILW) : 540
  • Coil Resistance (OHM) : 1100
  • Coil Special Features : UL Coil Insulation Class A
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 240
  • Insulation Creepage Between Contact & Coil : 7 MM  [.276 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTII
Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
6-1419124-1
General Purpose Relays 6-1419124-1
General Purpose Relays OSA-SS-224DM5 000

General Purpose Relays OSA-SS-224DM5 000

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 6-1419124-1 6-1419124-1
Product Name Power Relays General Purpose Relays
Mounting PCBoard
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393812-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393117-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
3 suppliers