TE Connectivity ™ Coaxial Connectors (RF) - 6-1393696-7 6-1393696-7

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 798969-6-1393696-7 Series: SIEMAX Packaging: Reel package Connector Type: Jack, Female Sockets - Triple Fastening Type: Snap-On Contact Termination: Solder Connector Style: 1.0/2.3 Frequency - Max: 2GHz Mounting: Surface Mount, Right Angle Impedance: 75 Ohm Shield Termination: Solder Center Contact Material: Copper Tin Alloy Center Contact Plating: Gold Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Glass Filled Mating Cycles: 500 Part Status: Obsolete(EOL) Family Name: 1393696 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 619401-1; Introduction Date: May 30, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 798969-6-1393696-7 Series: SIEMAX Packaging: Reel package Connector Type: Jack, Female Sockets - Triple Fastening Type: Snap-On Contact Termination: Solder Connector Style: 1.0/2.3 Frequency - Max: 2GHz Mounting: Surface Mount, Right Angle Impedance: 75 Ohm Shield Termination: Solder Center Contact Material: Copper Tin Alloy Center Contact Plating: Gold Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Glass Filled Mating Cycles: 500 Part Status: Obsolete(EOL) Family Name: 1393696 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 619401-1; Introduction Date: May 30, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - 6-1393696-7 - 798969-6-1393696-7 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 6-1393696-7
798969-6-1393696-7
Coaxial Connectors (RF) - 6-1393696-7 798969-6-1393696-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 798969-6-1393696-7 Series: SIEMAX Packaging: Reel package Connector Type: Jack, Female Sockets - Triple Fastening Type: Snap-On Contact Termination: Solder Connector Style: 1.0/2.3 Frequency - Max: 2GHz Mounting: Surface Mount, Right Angle Impedance: 75 Ohm Shield Termination: Solder Center Contact Material: Copper Tin Alloy Center Contact Plating: Gold Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Glass Filled Mating Cycles: 500 Part Status: Obsolete(EOL) Family Name: 1393696 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 619401-1; Introduction Date: May 30, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 798969-6-1393696-7
Series: SIEMAX
Packaging: Reel package
Connector Type: Jack, Female Sockets - Triple
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: 1.0/2.3
Frequency - Max: 2GHz
Mounting: Surface Mount, Right Angle
Impedance: 75 Ohm
Shield Termination: Solder
Center Contact Material: Copper Tin Alloy
Center Contact Plating: Gold
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled
Mating Cycles: 500
Part Status: Obsolete(EOL)
Family Name: 1393696
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 619401-1;
Introduction Date: May 30, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
SMD 75 OHM Electronic Connector - 437-6-1393696-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 OHM Electronic Connector
437-6-1393696-7
SMD 75 OHM Electronic Connector 437-6-1393696-7
CONN 1.0/2.3 JACK R/A 75 OHM SMD Product overview: 6-1393696-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-6-1393696-7 can be used for catalog matching and distributor lookup.

CONN 1.0/2.3 JACK R/A 75 OHM SMD Product overview: 6-1393696-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-6-1393696-7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 798969-6-1393696-7 437-6-1393696-7
Product Name Coaxial Connectors (RF) - 6-1393696-7 SMD 75 OHM Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data