"Connector Header Surface Mount 11 position 0.100"" (2.54mm)"
CONN HEADER SMD 11POS 2.54MM
11 MTE VERT SMT HDR FULL LF-PB
11 MTE VERT SMT HDR FULL LF-PB
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-1375549-0-ND | 6-1375549-0 | 19R3965 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 11 Mte Vert Smt Hdr Full Lf-Pb Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |