TE Connectivity Coax Connectors 6-1337604-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Vertical Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Vertical Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 6-1337604-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
6-1337604-0
Coax Connectors 6-1337604-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Vertical Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 4 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Vertical

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 4

Other


  • Dielectric Material : PTFE Fluorocarbon

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMB

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
SMB Connector - 6-1337604-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
6-1337604-0
SMB Connector 6-1337604-0
SMB SMT Skt 50Ohm Gold Pltd

SMB SMT Skt 50Ohm Gold Pltd

Buy Now
Coaxial Connector (RF) Assemblies - 6-1337604-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6-1337604-0-ND
Coaxial Connector (RF) Assemblies 6-1337604-0-ND
SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder

SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 6-1337604-0 6-1337604-0 6-1337604-0-ND
Product Name Coax Connectors SMB Connector Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMB; Jack, Male Pin
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data