TE Connectivity Coax Connectors 6-1337583-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 5.7 MM  [.224 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 5.7 MM  [.224 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 6-1337583-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
6-1337583-0
Coax Connectors 6-1337583-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 5.7 MM  [.224 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Profile Height from PCB : 5.7 MM  [.224 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 750

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 6-1337583-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6-1337583-0-ND
Coaxial Connector (RF) Assemblies 6-1337583-0-ND
MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 6-1337583-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6-1337583-0
RF Connectors / Coaxial Connectors 6-1337583-0
RF Connectors / Coaxial Connectors 50Ohm Gold Pltd MCX R/A SMT Skt

RF Connectors / Coaxial Connectors 50Ohm Gold Pltd MCX R/A SMT Skt

Buy Now Datasheet
Mcx R/a Smt Skt 50Ohm Gold Pltd Greenpar - Te Connectivity - 99X7038 - Newark, An Avnet Company
Chicago, IL, United States
Mcx R/a Smt Skt 50Ohm Gold Pltd Greenpar - Te Connectivity
99X7038
Mcx R/a Smt Skt 50Ohm Gold Pltd Greenpar - Te Connectivity 99X7038
MCX R/A SMT Skt 50Ohm Gold Pltd

MCX R/A SMT Skt 50Ohm Gold Pltd

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 6-1337583-0 6-1337583-0-ND 6-1337583-0 99X7038
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Mcx R/a Smt Skt 50Ohm Gold Pltd Greenpar - Te Connectivity
Connector Type Wire to Board Connector MCX; Jack, Female Socket
Gender Female / Jack
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data