TE Connectivity 50 OHM Electronic Connector 6-1337482-0

Description
CONN SMB JACK STR 50 OHM PCB Product overview: 6-1337482-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-6-1337482-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SMB JACK STR 50 OHM PCB Product overview: 6-1337482-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-6-1337482-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM Electronic Connector - 437-6-1337482-0 - ERSAELECTRONICS PTE. LTD.
Singapore
50 OHM Electronic Connector
437-6-1337482-0
50 OHM Electronic Connector 437-6-1337482-0
CONN SMB JACK STR 50 OHM PCB Product overview: 6-1337482-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-6-1337482-0 can be used for catalog matching and distributor lookup.

CONN SMB JACK STR 50 OHM PCB Product overview: 6-1337482-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-6-1337482-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1214311-6-1337482-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1214311-6-1337482-0
Connectors, Interconnects - Coaxial Connectors (RF) 1214311-6-1337482-0
Win Source Part Number: 1214311-6-1337482-0 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: Greenpar Connector Type: Jack, Male Pin Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: SMB Voltage Rating: 250 V Frequency - Max: 4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Body Material: Brass Insertion Loss: 0.3dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 2266-6-1337482-0 Base Product Number: 1337482 Product Status: Obsolete

Win Source Part Number: 1214311-6-1337482-0
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: Greenpar
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 250 V
Frequency - Max: 4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.3dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-6-1337482-0
Base Product Number: 1337482
Product Status: Obsolete

Buy Now Datasheet
Smb Str Pcb Skt 50Ohm Gold Pltd Amp - Te Connectivity - 75AC9426 - Newark, An Avnet Company
Chicago, IL, United States
Smb Str Pcb Skt 50Ohm Gold Pltd Amp - Te Connectivity
75AC9426
Smb Str Pcb Skt 50Ohm Gold Pltd Amp - Te Connectivity 75AC9426
SMB Str PCB Skt 50Ohm Gold Pltd

SMB Str PCB Skt 50Ohm Gold Pltd

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 437-6-1337482-0 1214311-6-1337482-0 75AC9426
Product Name 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) Smb Str Pcb Skt 50Ohm Gold Pltd Amp - Te Connectivity
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data