TE Connectivity RF Connectors / Coaxial Connectors 6-1337426-0

Description
RF Connectors / Coaxial Connectors Str Plg Hex 50Ohm Nickel Pltd RG58C
Datasheet
Description
RF Connectors / Coaxial Connectors Str Plg Hex 50Ohm Nickel Pltd RG58C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 6-1337426-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6-1337426-0
RF Connectors / Coaxial Connectors 6-1337426-0
RF Connectors / Coaxial Connectors Str Plg Hex 50Ohm Nickel Pltd RG58C

RF Connectors / Coaxial Connectors Str Plg Hex 50Ohm Nickel Pltd RG58C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 6-1337426-0
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1052165-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
Coaxial Adapters - 735614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details