TE Connectivity Wedge Connectors 6-1201890-0

Description
Body Features Conductor Material : Brass Configuration Features Visual Inspection : Yes Dimensions Conductor Range (Main) (MMSQ) : 95 - 2.5 - 6 Conductor Range (Tap) (MMSQ) : 3/0 - #10 - #8 - #6 Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 35 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Wedge Connector Product Availability : Worldwide Product Type Features Product Family : AMPACT Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 150
Request a Quote
Description
Body Features Conductor Material : Brass Configuration Features Visual Inspection : Yes Dimensions Conductor Range (Main) (MMSQ) : 95 - 2.5 - 6 Conductor Range (Tap) (MMSQ) : 3/0 - #10 - #8 - #6 Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 35 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Wedge Connector Product Availability : Worldwide Product Type Features Product Family : AMPACT Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 6-1201890-0 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
6-1201890-0
Wedge Connectors 6-1201890-0
Body Features Conductor Material : Brass Configuration Features Visual Inspection : Yes Dimensions Conductor Range (Main) (MMSQ) : 95 - 2.5 - 6 Conductor Range (Tap) (MMSQ) : 3/0 - #10 - #8 - #6 Electrical Characteristics Wedge Connector Voltage Class (KV) : ≤ 35 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Wedge Connector Product Availability : Worldwide Product Type Features Product Family : AMPACT Wedge Connector Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 150

Body Features


  • Conductor Material : Brass

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Conductor Range (Main) (MMSQ) : 95 - 2.5 - 6
  • Conductor Range (Tap) (MMSQ) : 3/0 - #10 - #8 - #6

Electrical Characteristics


  • Wedge Connector Voltage Class (KV) : ≤ 35

Operation/Application


  • Application Type : Overhead
  • Energized Installation : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes

Product Availability


  • Wedge Connector Product Availability : Worldwide

Product Type Features


  • Product Family : AMPACT
  • Wedge Connector Technology : Wedge

Usage Conditions


  • Operating Temperature Range (DEGF) : 0 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6-1201890-0
Product Name Wedge Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details