TE Connectivity Compression Connectors 6-1200027-8

Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 23 MM  [.905 INCH ] Barrel Length : 82.5 MM  [3.25 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 228 - 253 Compatible Conductor Range (AWGKC) : 477 - 556.5 Lug Length : 190.5 MM  [7.5 INCH ] Lug Width : 53.3 MM  [2.1 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 23 MM  [.905 INCH ] Barrel Length : 82.5 MM  [3.25 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 228 - 253 Compatible Conductor Range (AWGKC) : 477 - 556.5 Lug Length : 190.5 MM  [7.5 INCH ] Lug Width : 53.3 MM  [2.1 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 6-1200027-8 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
6-1200027-8
Compression Connectors 6-1200027-8
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 23 MM  [.905 INCH ] Barrel Length : 82.5 MM  [3.25 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 228 - 253 Compatible Conductor Range (AWGKC) : 477 - 556.5 Lug Length : 190.5 MM  [7.5 INCH ] Lug Width : 53.3 MM  [2.1 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 23 MM  [.905 INCH ]
  • Barrel Length : 82.5 MM  [3.25 INCH ]
  • Barrel Outside Diameter : 37 MM  [1.45 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 228 - 253
  • Compatible Conductor Range (AWGKC) : 477 - 556.5
  • Lug Length : 190.5 MM  [7.5 INCH ]
  • Lug Width : 53.3 MM  [2.1 INCH ]
  • Palm Hole Diameter : 14

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 30

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6-1200027-8
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers