Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Extra Flex Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 2
Contact Features Crimp Type : CSA Crimp
Dimensions Barrel Inside Diameter : 27.6 MM [1.08 INCH ] Barrel Length : 109.22 MM [4.3 INCH ] Barrel Outside Diameter : 35.5 MM [1.39 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 253 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 215.9 MM [8.5 INCH ] Lug Width : 50.8 MM [2 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor
Other Die Color Code : CSA 28 CU
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : CSA Standard
- Conductor Type : Extra Flex
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
Dimensions
- Barrel Inside Diameter : 27.6 MM [1.08 INCH ]
- Barrel Length : 109.22 MM [4.3 INCH ]
- Barrel Outside Diameter : 35.5 MM [1.39 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 253
- Compatible Conductor Range (AWGKC) : 500 - 500
- Lug Length : 215.9 MM [8.5 INCH ]
- Lug Width : 50.8 MM [2 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor
Other
- Die Color Code : CSA 28 CU
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression