TE Connectivity Rectangular Wire & Cable Connectors & Housings 6-1123722-5

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6-1123722-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6-1123722-5
Rectangular Wire & Cable Connectors & Housings 6-1123722-5
Body Features Primary Product Color : Green Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.95 MM  [.155 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 6-1123722-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
6-1123722-5-ND
Rectangular Connector Housings 6-1123722-5-ND
"5 Rectangular Connectors - Housings Plug Green 0.156"" (3.96mm)"

"5 Rectangular Connectors - Housings Plug Green 0.156"" (3.96mm)"

Buy Now Datasheet
3.96 Ep Plug Hsg 5P(Green) Amp - Te Connectivity - 99X6961 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 5P(Green) Amp - Te Connectivity
99X6961
3.96 Ep Plug Hsg 5P(Green) Amp - Te Connectivity 99X6961
3.96 EP PLUG HSG 5P(GREEN)

3.96 EP PLUG HSG 5P(GREEN)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1123722-5 6-1123722-5-ND 99X6961
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 3.96 Ep Plug Hsg 5P(Green) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Coax Connectors - 1051801-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-053-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details