Body Features Primary Product Color : Green
Configuration Features Number of Positions : 10 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Type : Socket
Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM [.067 - .118 INCH ] Connector Height : 10.5 MM [.413 INCH ] Connector Length : 39.54 MM [1.557 INCH ] Connector Width : 13.3 MM [.524 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 22 - 18
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 800
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Green
Configuration Features
- Number of Positions : 10
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 8
- Contact Layout : Inline
- Contact Type : Socket
Dimensions
- Compatible Insulation Diameter Range : 1.7 - 3 MM [.067 - .118 INCH ]
- Connector Height : 10.5 MM [.413 INCH ]
- Connector Length : 39.54 MM [1.557 INCH ]
- Connector Width : 13.3 MM [.524 INCH ]
- Wire Size (MMSQ) : .34 - .75
- Wire Size (AWG) : 22 - 18
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 1500
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Entry Configuration : Both Ends Closed
- Housing Material : Nylon GF
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
- Mating Retention Type : Latching Feature
- Strain Relief : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 800
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]