TE Connectivity PCB Headers & Receptacles 6-104935-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 6.99 MM  [.275 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latched Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 6.99 MM  [.275 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latched Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6-104935-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6-104935-2
PCB Headers & Receptacles 6-104935-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 6.99 MM  [.275 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latched Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 5.84 MM  [.23 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 6.99 MM  [.275 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 600
  • Insulation Resistance (MEGO) : 5000
  • Termination Resistance (MOHM) : 15

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Approved Standards : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization, Latched
  • Mating Retention : With
  • Mating Retention Type : Polarized Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Box, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 6-104935-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
6-104935-2
Headers & Wire Housings 6-104935-2
13 MTE HDR SRRA LTCH.100CL LF

13 MTE HDR SRRA LTCH.100CL LF

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 6-104935-2 6-104935-2
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
Dielectric Withstanding Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102153-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers