TE Connectivity Headers, Male Pins 6-104074-1

Description
"Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33566-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33566-ND
Headers, Male Pins A33566-ND
"Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Rectangular Connectors - 6-104074-1 - 812945-6-104074-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6-104074-1
812945-6-104074-1
Rectangular Connectors - 6-104074-1 812945-6-104074-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 812945-6-104074-1 Packaging: Tube Number of Positions: 12 Mounting Style: Through Hole, Right Angle Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0μin (3.81μm) Insulation Color: Black Shrouding: Shrouded - 2 Wall Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 23 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 812945-6-104074-1
Packaging: Tube
Number of Positions: 12
Mounting Style: Through Hole, Right Angle
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 30VAC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0μin (3.81μm)
Insulation Color: Black
Shrouding: Shrouded - 2 Wall
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.190" (4.83mm)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.125" (3.18mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 23
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1A 500V Electronic Connector
316-6-104074-1
1A 500V Electronic Connector 316-6-104074-1
12 Pos 1.27mm RA Shrouded Header, Gold, 1A, 500V, Thru-Hole Product overview: 6-104074-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104074-1 can be used for catalog matching and distributor lookup.

12 Pos 1.27mm RA Shrouded Header, Gold, 1A, 500V, Thru-Hole Product overview: 6-104074-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104074-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 12 Position, 0.05In; Connector Systems Amp - Te Connectivity - 52K3788 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 12 Position, 0.05In; Connector Systems Amp - Te Connectivity
52K3788
Wire-Board Connector, Header, 12 Position, 0.05In; Connector Systems Amp - Te Connectivity 52K3788
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:System 50 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:System 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33566-ND 812945-6-104074-1 316-6-104074-1 52K3788
Product Name Headers, Male Pins Rectangular Connectors - 6-104074-1 1A 500V Electronic Connector Wire-Board Connector, Header, 12 Position, 0.05In; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data