The 50 System 50 HDR SRST SHRD SN Amp (part number 19R3810) is part of the AMPMODU System 50 connector family, designed for high-density applications. It includes a variety of board-to-board and cable-to-board connectors, available in multiple configurations such as single and double rows, vertical or right-angle orientations. The connectors are formed from high-conductivity copper alloy and selectively plated with gold to enhance performance and reliability. This product is suitable for a wide range of applications, including medical equipment, gaming devices, automotive controls, servers, and telecommunications. It operates within a temperature range of -65°C to 105°C and supports a maximum current rating of 3.0 amps for board-mounted connectors. The connectors are RoHS compliant, ensuring they meet environmental standards. The design incorporates integral latches for secure connections and is compatible with various cable types, including ribbon and Flat Flexible Cable (FFC).
50 SYSTEM 50 HDR SRST SHRD SN
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 19R3810 |
| Product Name | 50 System 50 Hdr Srst Shrd Sn Amp - Te Connectivity |