"Connector Header Through Hole 22 position 0.050"" (1.27mm)"
CONN HEADER VERT 22POS 1.27MM
22 SYSTEM 50 HDR SRST SHRD SN
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-104071-4-ND | 6-104071-4 | 19R3807 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 22 System 50 Hdr Srst Shrd Sn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 30 volts | 30 volts |