"Connector Header Through Hole 17 position 0.050"" (1.27mm)"
17 SYSTEM 50 HDR SRST SHRD SN
CONN HEADER VERT 17POS 1.27MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-104071-3-ND | 19R3806 | 6-104071-3 |
| Product Name | Headers, Male Pins | 17 System 50 Hdr Srst Shrd Sn Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 30 volts | 30 volts |