Connectors
CONN HEADER VERT 12POS 1.27MM
12 Pos 1.27mm Gold Header, Straight Thru-Hole, 1A, 30V Product overview: 6-104071-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104071-1 can be used for catalog matching and distributor lookup.
WTB CONN, HEADER, 12POS, 1ROW, 1.27MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-104071-1 | 17-6-104071-1-ND | 316-6-104071-1 | 76AC9480 |
| Product Name | Headers, Male Pins | 1A 30V Electronic Connector | Wtb Conn, Header, 12Pos, 1Row, 1.27Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 3.6 amps | 1.0 amps |