TE Connectivity Headers, Male Pins 6-104071-0

Description
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A124545-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A124545-ND
Headers, Male Pins A124545-ND
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"

"Connector Header Through Hole 8 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6-104071-0
Electronic Connector 316-6-104071-0
8 Pos 1.27mm Header, Straight, Gold, Thru-Hole Product overview: 6-104071-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104071-0 can be used for catalog matching and distributor lookup.

8 Pos 1.27mm Header, Straight, Gold, Thru-Hole Product overview: 6-104071-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104071-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Connector, 8Pos, Header, 1Row; Connector Systems Amp - Te Connectivity - 99X6951 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 8Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
99X6951
Btb Connector, 8Pos, Header, 1Row; Connector Systems Amp - Te Connectivity 99X6951
BTB CONNECTOR, 8POS, HEADER, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:System 50; Connector Shroud:Shrouded RoHS Compliant: Yes

BTB CONNECTOR, 8POS, HEADER, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:System 50; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A124545-ND 316-6-104071-0 99X6951
Product Name Headers, Male Pins Electronic Connector Btb Connector, 8Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data