TE Connectivity 1A 30V Electronic Connector 6-104069-7

Description
100 Pos 1.27mm RA Shrouded Header, Gold/Tin, 1A, 30V, Thru-Hole Product overview: 6-104069-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104069-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Pos 1.27mm RA Shrouded Header, Gold/Tin, 1A, 30V, Thru-Hole Product overview: 6-104069-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104069-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 30V Electronic Connector
316-6-104069-7
1A 30V Electronic Connector 316-6-104069-7
100 Pos 1.27mm RA Shrouded Header, Gold/Tin, 1A, 30V, Thru-Hole Product overview: 6-104069-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104069-7 can be used for catalog matching and distributor lookup.

100 Pos 1.27mm RA Shrouded Header, Gold/Tin, 1A, 30V, Thru-Hole Product overview: 6-104069-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104069-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A33553-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33553-ND
Headers, Male Pins A33553-ND
"Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 100Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 76Y5730 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 100Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
76Y5730
Connector, Header, 100Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 76Y5730
CONNECTOR, HEADER, 100POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole Right Angle; Product Range:System 50 RoHS Compliant: Yes

CONNECTOR, HEADER, 100POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:System 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-6-104069-7 A33553-ND 76Y5730
Product Name 1A 30V Electronic Connector Headers, Male Pins Connector, Header, 100Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
Termination Through Hole Through Hole Right Angle
Unlock Full Specs
to access all available technical data