"Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)"
34 Pos 1.27mm RA Shrouded Header, Gold/Tin, 1A, 30V Product overview: 6-104069-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104069-4 can be used for catalog matching and distributor lookup.
WTB CONNECTOR, HEADER, 34POS, 1.27MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-104069-4-ND | 6-104069-4 | 316-6-104069-4 | 19R3803 |
| Product Name | Headers, Male Pins | Connectors | 1A 30V Electronic Connector | Wtb Connector, Header, 34Pos, 1.27Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 30 volts |