TE Connectivity Headers, Male Pins 6-104068-8

Description
"Connector Header Through Hole 68 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 68 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A35051-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A35051-ND
Headers, Male Pins A35051-ND
"Connector Header Through Hole 68 position 0.050"" (1.27mm)"

"Connector Header Through Hole 68 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore
1A 30V Electronic Connector
316-6-104068-8
1A 30V Electronic Connector 316-6-104068-8
68 Pos 2 Row Straight Header, 1A, 30V, Gold/Tin, TH Product overview: 6-104068-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104068-8 can be used for catalog matching and distributor lookup.

68 Pos 2 Row Straight Header, 1A, 30V, Gold/Tin, TH Product overview: 6-104068-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104068-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 68 Position, 0.05In; Connector Systems Amp - Te Connectivity - 52K3784 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 68 Position, 0.05In; Connector Systems Amp - Te Connectivity
52K3784
Wire-Board Connector, Header, 68 Position, 0.05In; Connector Systems Amp - Te Connectivity 52K3784
WIRE-BOARD CONNECTOR, HEADER, 68 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Straight; Product Range:System 50 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 68 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Straight; Product Range:System 50 RoHS Compliant: Yes

Supplier's Site Datasheet
68 System 50 Hdr Drst Shrd Amp - Te Connectivity - 76AC9475 - Newark, An Avnet Company
Chicago, IL, United States
68 System 50 Hdr Drst Shrd Amp - Te Connectivity
76AC9475
68 System 50 Hdr Drst Shrd Amp - Te Connectivity 76AC9475
68 SYSTEM 50 HDR DRST SHRD

68 SYSTEM 50 HDR DRST SHRD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A35051-ND 316-6-104068-8 52K3784 76AC9475
Product Name Headers, Male Pins 1A 30V Electronic Connector Wire-Board Connector, Header, 68 Position, 0.05In; Connector Systems Amp - Te Connectivity 68 System 50 Hdr Drst Shrd Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data