Manufacturer: TE Connectivity
Win Source Part Number: 856836-6-104068-7
Series: AMPMODU System 50
Features: Connector Header position
Package: Tube
Family Name: 104068
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 7
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-6-104068-7, 61040687, A33560
100 Pos 1.27mm Shrouded Header, Straight, Thru-Hole, 1A Product overview: 6-104068-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104068-7 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
WIRE-BOARD CONNECTOR, HEADER, 100 POSITION, 0.05IN; Connector Systems:Wire-to-Boar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 856836-6-104068-7 | 316-6-104068-7 | A33560-ND | 52K4454 |
| Product Name | Rectangular Connectors - 6-104068-7 | 1A Electronic Connector | Headers, Male Pins | Wire-Board Connector, Header, 100 Position, 0.05In; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole Straight | ||
| Voltage Rating | 30 volts | 30 volts |