TE Connectivity 6-104068-6 PCB Header
TE Connectivity 6-104068-6 PCB Header
TE Connectivity 6-104068-6 PCB Header
80 Pos 1.27mm Shrouded Header HDR, 1A, 30V, Gold/Tin, Thru-Hole Product overview: 6-104068-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104068-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 80 position 0.050"" (1.27mm)"
CONN, HEADER, 80POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
80 SYSTEM 50 HDR DRST SHRD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1618787 | 7936852P | 316-6-104068-6 | A33559-ND | 70AH7718 | 76AC9473 |
| Product Name | PCB Headers | PCB Headers | 1A 30V Electronic Connector | Headers, Male Pins | Conn, Header, 80Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity | 80 System 50 Hdr Drst Shrd Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Through Hole | Through Hole Straight | |||
| Mounting | Through hole | Through Hole |