TE Connectivity Headers, Male Pins 6-104068-3

Description
"Connector Header Through Hole 34 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 34 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 6-104068-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6-104068-3-ND
Headers, Male Pins 6-104068-3-ND
"Connector Header Through Hole 34 position 0.050"" (1.27mm)"

"Connector Header Through Hole 34 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connectors I/O - 6-104068-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
6-104068-3
Connectors I/O 6-104068-3
34 SYSTEM 50 HDR DRST SHRD

34 SYSTEM 50 HDR DRST SHRD

Buy Now
Singapore, Singapore
1A Electronic Connector
316-6-104068-3
1A Electronic Connector 316-6-104068-3
34 Pos 1.27mm Header HDR, 1A, Gold, Thru-Hole, Straight Product overview: 6-104068-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104068-3 can be used for catalog matching and distributor lookup.

34 Pos 1.27mm Header HDR, 1A, Gold, Thru-Hole, Straight Product overview: 6-104068-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104068-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 34Pos, 1.27Mm; Connector Systems Amp - Te Connectivity - 46M5017 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 34Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
46M5017
Wtb Connector, Header, 34Pos, 1.27Mm; Connector Systems Amp - Te Connectivity 46M5017
WTB CONNECTOR, HEADER, 34POS, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:System 50; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 34POS, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:System 50; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-104068-3-ND 6-104068-3 316-6-104068-3 46M5017
Product Name Headers, Male Pins Connectors I/O 1A Electronic Connector Wtb Connector, Header, 34Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data