TE Connectivity Headers, Male Pins 6-104068-1

Description
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33556-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33556-ND
Headers, Male Pins A33556-ND
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"

"Connector Header Through Hole 24 position 0.050"" (1.27mm)"

Buy Now Datasheet
Rectangular Connectors - 6-104068-1 - 856835-6-104068-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6-104068-1
856835-6-104068-1
Rectangular Connectors - 6-104068-1 856835-6-104068-1
Manufacturer: TE Connectivity Win Source Part Number: 856835-6-104068-1 Series: AMPMODU System 50 Features: Connector Header position Package: Tube Family Name: 104068 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 61040681, A33556, 2266-6-104068-1

Manufacturer: TE Connectivity
Win Source Part Number: 856835-6-104068-1
Series: AMPMODU System 50
Features: Connector Header position
Package: Tube
Family Name: 104068
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 61040681, A33556, 2266-6-104068-1

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
316-6-104068-1
1A Electronic Connector 316-6-104068-1
24 Pos 1.27mm Pitch Shrouded Header, Straight, Thru-Hole, 1A Product overview: 6-104068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104068-1 can be used for catalog matching and distributor lookup.

24 Pos 1.27mm Pitch Shrouded Header, Straight, Thru-Hole, 1A Product overview: 6-104068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-104068-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity - 52K3782 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity
52K3782
Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity 52K3782
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:System 50 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:System 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33556-ND 856835-6-104068-1 316-6-104068-1 52K3782
Product Name Headers, Male Pins Rectangular Connectors - 6-104068-1 1A Electronic Connector Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole
Voltage Rating 30 volts 30 volts
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data